Solid State SPST-NO (1 Form A) Hockey Puck
SSR RELAY SPST-NO 12A 48-530V
Solid State Relay, 48 to 530 V (RMS) Voltage Rating, 140 Apeak (Max.) Surge Current
12-125 Amp; 480, 600 VAC; AC Output
Crydom's HA (AC control) and HD (DC control) relays incorporate the same proven technologies as our Series 1. All models come with 1200 V blocking as standard and are available in either zero-cross or random turn-on and phase controllable (-10) switching versions. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Non-zero cross, phase controllable and 24 VAC input (18-36 VAC).
Features
SOLID STATE RELAY, 12A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:12A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
Solid State Relays - Industrial Mount 12A 480VAC DC
| Sensata Technologies | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Galco Industrial Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | HD4812 | CC1017-ND | HD4812 | 70131372 | HD4812 | 37M2839 | HD4812 |
| Product Name | HA and HD Series Relay | Solid State Relays | Relays - Solid State Relays | Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 12A;Ctrl-V 3-32DC;Vol-Rtg 48-530AC | CRDM Solid State | Solid State Relay, 12A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom | Solid State Relays - Industrial Mount |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | ||||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel | Panel; Panel Mount | |||
| Switch Configuration | FormA | ||||||
| Approvals | RoHS | UL, CSA, VDE, CE | RoHS | RoHS | |||
| Input Voltage (Control Signal) Type | DC | DC |