Zilog Solid State Relays LCA129STR

Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LCA129STR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
LCA129STR-ND
Solid State Relays LCA129STR-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - LCA129STR - 1195663-LCA129STR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LCA129STR
1195663-LCA129STR
Solid State Relays - LCA129STR 1195663-LCA129STR
Manufacturer: IXYS Win Source Part Number: 1195663-LCA129STR Packaging: Tape and Reel Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO (1 Form A) Load Current: 170mA Categories: Relays Supplier Device Package: 6-SMD Manufacturer Homepage: www.clare.com Manufacturer Package: 6-SMD On-State Resistance (Maximum): 20 Ohms Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 250V Parts Input Voltage (V): 1.2VDC

Manufacturer: IXYS
Win Source Part Number: 1195663-LCA129STR
Packaging: Tape and Reel
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 170mA
Categories: Relays
Supplier Device Package: 6-SMD
Manufacturer Homepage: www.clare.com
Manufacturer Package: 6-SMD
On-State Resistance (Maximum): 20 Ohms
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 250V
Parts Input Voltage (V): 1.2VDC

Buy Now
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LCA129STR
Solid State Relays - PCB Mount LCA129STR
Solid State Relays - PCB Mount Single-Pole Relay 250V 170mA

Solid State Relays - PCB Mount Single-Pole Relay 250V 170mA

Buy Now Datasheet
Relays - Solid State Relays - LCA129STR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LCA129STR
Relays - Solid State Relays LCA129STR
SSR RELAY SPST-NO 170MA 0-250V

SSR RELAY SPST-NO 170MA 0-250V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number LCA129STR-ND 1195663-LCA129STR LCA129STR LCA129STR
Product Name Solid State Relays Solid State Relays - LCA129STR Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard PCBoard; SMD Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.10 - MasterINTERFACE - MasterBASIC SSR Relay Interface Module - 391002408273 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, cRUus, ukca, HAZLOC
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
TO-5/.100 Grid Relays - 1-1617569-2 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 18 volts
View Details
4 suppliers
Solid State Relays - 2946-859-902-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Electronic Surplus - G3VM-21LR10 - 1176441-G3VM-21LR10 - Win Source Electronics
Specs
Mounting PCBoard; SMD
View Details
4 suppliers