Vishay Intertechnology, Inc. Solid State Relays LH1529BB

Description
"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LH1529BB-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
LH1529BB-ND
Solid State Relays LH1529BB-ND
"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - LH1529BB - 778592-LH1529BB - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LH1529BB
778592-LH1529BB
Solid State Relays - LH1529BB 778592-LH1529BB
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 778592-LH1529BB Series: LH1529 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Package: 8-DIP (0.300", 7.62mm) Voltage - Input: 1.26VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 120mA Voltage - Load: 0 ~ 350 V Family Name: LH1529BB Categories: Relays Manufacturer Package: 8-DIP On-State Resistance (Maximum): 20 Ohm Alternative Parts (Cross-Reference): TS117; LH1529BAC; Introduction Date: August 28, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 778592-LH1529BB
Series: LH1529
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Package: 8-DIP (0.300", 7.62mm)
Voltage - Input: 1.26VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 120mA
Voltage - Load: 0 ~ 350 V
Family Name: LH1529BB
Categories: Relays
Manufacturer Package: 8-DIP
On-State Resistance (Maximum): 20 Ohm
Alternative Parts (Cross-Reference): TS117; LH1529BAC;
Introduction Date: August 28, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Relays - Solid State Relays - LH1529BB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LH1529BB
Relays - Solid State Relays LH1529BB
SSR RELAY SPST-NO 120MA 0-350V

SSR RELAY SPST-NO 120MA 0-350V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number LH1529BB-ND 778592-LH1529BB LH1529BB
Product Name Solid State Relays Solid State Relays - LH1529BB Relays - Solid State Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PVT442 - 1240926-PVT442 - Win Source Electronics
Specs
Mounting PCBoard
View Details
2 suppliers
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details