Solid State SPST-NO (1 Form A) Module
Solid State Relays - PCB Mount 0.15-25A 4-32VDC
SSR RELAY SPST-NO 25A 48-530V
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC2488-ND | LR1200480D25R | LR1200480D25R |
| Product Name | Solid State Relays | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | PCBoard | Through Hole | |
| Switch Configuration | FormA | ||
| Operating Temp | -22 to 176 F (-30 to 80 C) | -22 to 176 F (-30 to 80 C) | |
| Input Voltage (Control Signal) Type | DC |