Zilog Solid State Relays LCB716STR

Description
"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 212-LCB716STRDKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-LCB716STRDKR-ND
Solid State Relays 212-LCB716STRDKR-ND
"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 212-LCB716STRCT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-LCB716STRCT-ND
Solid State Relays 212-LCB716STRCT-ND
"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 212-LCB716STR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-LCB716STR-ND
Solid State Relays 212-LCB716STR-ND
"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - LCB716STR - 1195693-LCB716STR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LCB716STR
1195693-LCB716STR
Solid State Relays - LCB716STR 1195693-LCB716STR
Manufacturer: IXYS Win Source Part Number: 1195693-LCB716STR Packaging: Reel Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NC (1 Form B) Load Current: 500mA Categories: Relays Supplier Device Package: 6-SMD Manufacturer Homepage: www.clare.com Manufacturer Package: 6-SMD On-State Resistance (Maximum): 2 Ohms Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 60V Parts Input Voltage (V): 1.2VDC

Manufacturer: IXYS
Win Source Part Number: 1195693-LCB716STR
Packaging: Reel
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NC (1 Form B)
Load Current: 500mA
Categories: Relays
Supplier Device Package: 6-SMD
Manufacturer Homepage: www.clare.com
Manufacturer Package: 6-SMD
On-State Resistance (Maximum): 2 Ohms
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 60V
Parts Input Voltage (V): 1.2VDC

Buy Now
Relays - Solid State Relays - LCB716STR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LCB716STR
Relays - Solid State Relays LCB716STR
SSR RELAY SPST-NC 500MA 0-60V

SSR RELAY SPST-NC 500MA 0-60V

Supplier's Site
Solid State Relays - PCB Mount - LCB716STR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LCB716STR
Solid State Relays - PCB Mount LCB716STR
Solid State Relays - PCB Mount Single Pole Relay 60V 500mA

Solid State Relays - PCB Mount Single Pole Relay 60V 500mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 212-LCB716STRDKR-ND 1195693-LCB716STR LCB716STR LCB716STR
Product Name Solid State Relays Solid State Relays - LCB716STR Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard PCBoard; SMD Surface Mount
Switch Configuration FormB
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details