Zilog Solid State Relays LBA710

Description
"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 212-LBA710-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-LBA710-ND
Solid State Relays 212-LBA710-ND
"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - LBA710 - 1195204-LBA710 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LBA710
1195204-LBA710
Solid State Relays - LBA710 1195204-LBA710
Manufacturer: IXYS Win Source Part Number: 1195204-LBA710 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Output Type: AC, DC Circuit: SPST-NO + SPST-NC (1 Form A and B) Load Current: 1A Categories: Relays Supplier Device Package: 8-DIP Manufacturer Homepage: www.ixys.com Manufacturer Package: 8-DIP On-State Resistance (Maximum): 600 mOhms Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 60V Parts Input Voltage (V): 1.2VDC

Manufacturer: IXYS
Win Source Part Number: 1195204-LBA710
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Output Type: AC, DC
Circuit: SPST-NO + SPST-NC (1 Form A and B)
Load Current: 1A
Categories: Relays
Supplier Device Package: 8-DIP
Manufacturer Homepage: www.ixys.com
Manufacturer Package: 8-DIP
On-State Resistance (Maximum): 600 mOhms
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 60V
Parts Input Voltage (V): 1.2VDC

Buy Now
Relays - Solid State Relays - LBA710 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LBA710
Relays - Solid State Relays LBA710
SSR RELAY SPST-NO/NC 1A 0-60V

SSR RELAY SPST-NO/NC 1A 0-60V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LBA710
Solid State Relays - PCB Mount LBA710
Solid State Relays - PCB Mount Dual SSR 1-Form-A/B, 60V, 1A

Solid State Relays - PCB Mount Dual SSR 1-Form-A/B, 60V, 1A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 212-LBA710-ND 1195204-LBA710 LBA710 LBA710
Product Name Solid State Relays Solid State Relays - LBA710 Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Ssr, I/f, Masterplus, 60Vdc; Contact Configuration Finder - 48W3823 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail
Approvals RoHS
View Details
Electromechanical Relays & Contactors - 1-1462051-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 250 volts
View Details
4 suppliers
Solid State Relays - 2946-859-734-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
G3VM-81HR/101HR□ MOS FET Relays SOP 6-pin, High-current and Low-ON-resistance Type - G3VM-101HR2 - Aratas America LLC
Specs
Operating Temp -40 to 230 F (-40 to 110 C)
View Details
5 suppliers