Vishay Precision Group Solid State Relays LH1540AT

Description
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LH1540AT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
LH1540AT-ND
Solid State Relays LH1540AT-ND
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Relays - Solid State Relays - LH1540AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LH1540AT
Relays - Solid State Relays LH1540AT
SSR RELAY SPST-NO 120MA 0-350V

SSR RELAY SPST-NO 120MA 0-350V

Supplier's Site
Ssr, Mosfet, 350V, 120Ma; Contact Form Vishay - 59K0220 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Mosfet, 350V, 120Ma; Contact Form Vishay
59K0220
Ssr, Mosfet, 350V, 120Ma; Contact Form Vishay 59K0220
SSR, MOSFET, 350V, 120mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:350V; Load Current:120mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Isolation Voltage:5.3kV RoHS Compliant: Yes

SSR, MOSFET, 350V, 120mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:350V; Load Current:120mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Isolation Voltage:5.3kV RoHS Compliant: Yes

Supplier's Site Datasheet
Relay, Solid State; Contact Configuration Vishay - 81Y3645 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Solid State; Contact Configuration Vishay
81Y3645
Relay, Solid State; Contact Configuration Vishay 81Y3645
RELAY, SOLID STATE; Contact Configuration:SPST-N O; Load Current:120mA; Relay Terminals:Through Hole; Load Voltage Max:350V; On State Resistance Max:25ohm; Isolation Voltage:5.3kV; Forward Current If:1mA; Product Range:-; Control RoHS Compliant: Yes

RELAY, SOLID STATE; Contact Configuration:SPST-NO; Load Current:120mA; Relay Terminals:Through Hole; Load Voltage Max:350V; On State Resistance Max:25ohm; Isolation Voltage:5.3kV; Forward Current If:1mA; Product Range:-; Control RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LH1540AT
Solid State Relays - PCB Mount LH1540AT
Solid State Relays - PCB Mount Normally Open Form 1A

Solid State Relays - PCB Mount Normally Open Form 1A

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number LH1540AT-ND LH1540AT 59K0220 81Y3645 LH1540AT
Product Name Solid State Relays Relays - Solid State Relays Ssr, Mosfet, 350V, 120Ma; Contact Form Vishay Relay, Solid State; Contact Configuration Vishay Solid State Relays - PCB Mount
Mounting PCBoard Through Hole PCBoard; Through Hole
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 84137330-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers
Solid State Relays - 2946-857-1430-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Solid State Interface Relays - 9187011 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details