SSR 50mA DC-IN 400V AC/DC-OUT 5.3kV Isolation SMD Product overview: LH1525AABTR from Vishay is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 400V, 5.3kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 400V, 5.3kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-LH1525AABTR can be used for catalog matching and distributor lookup.
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
SSR RELAY SPST-NO 250MA 0-400V
SSR, MOSFET, 400V, 125mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:125mA; MOSFET Relay Package Style:SMD-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes
MOSFET RELAY, SPST-NO, 0.125A, 400V, SMD ROHS COMPLIANT: YES
Solid State Relays - PCB Mount Normally Open Form 1A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 183-LH1525AABTR | 751-LH1525AABTRDKR-ND | LH1525AABTR | 21H0697 | 58AJ2364 | LH1525AABTR |
| Product Name | SMD 50mA 400V 5.3kV Relay | Solid State Relays | Relays - Solid State Relays | Ssr, Mosfet, 400V, 125Ma; Contact Form Vishay | Mosfet Relay, Spst-No, 0.125A, 400V, Smd Rohs Compliant Vishay | Solid State Relays - PCB Mount |
| Approvals | RoHS | RoHS | RoHS | |||
| Mounting | PCBoard | Surface Mount | Surface Mount | |||
| Switch Configuration | FormA | FormA; SPST-NO (1 Form A) | ||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | ||||
| Input Voltage (Control Signal) Type | DC |