Win Source Part Number: 1237271-LSE240D12
Category: Relays>Solid State Relays
Series: LS
Termination Style: PC Pin
Package: Bulk
Standard Package: 30
Voltage - Input: 20 ~ 28VDC
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Load Current: 12 A
Voltage - Load: 24 V ~ 280 V
Mounting Type: Through Hole
Package / Case: 4-SIP
Supplier Device Package: 4-SIP
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.41.0030
Mfr: Sensata-Crydom
Other Names: CC2017,LSE240D12
Base Product Number: LSE240
Solid State SPST-NO (1 Form A) 4-SIP
SSR RELAY SPST-NO 12A 24-280V
SOLID STATE RELAY, SPST, 12A, 20-28VDC; Contact Configuration:SPST-N
Solid State Relays - PCB Mount 20-28VDC 8A Z / C
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1237271-LSE240D12 | CC2017-ND | LSE240D12 | 99AC9303 | LSE240D12 |
| Product Name | Relays - Solid State Relays | Solid State Relays | Relays - Solid State Relays | Solid State Relay, Spst, 12A, 20-28Vdc; Contact Configuration Sensata/crydom | Solid State Relays - PCB Mount |
| Mounting | PCBoard; Through Hole | PCBoard | Through Hole | PCBoard; Through Hole | |
| Input Voltage (Control Signal) Type | DC | DC | |||
| Input Voltage (Control Signal) Range | 20 to 28 volts | 20 to 28 volts | |||
| Switch Configuration | FormA | ||||
| Operating Temp | -22 to 176 F (-30 to 80 C) |