Zilog Solid State Relays - LAA108STR LAA108STR

Description
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 778274-LAA108STR Series: LAA, OptoMOS Packaging: Reel package Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 300mA Voltage - Load: 0 ~ 100 V Family Name: LAA108 Categories: Relays Manufacturer Package: 8-SMD On-State Resistance (Maximum): 8 Ohm Alternative Parts (Cross-Reference): LAA108PTR; LAA108; LAA108S; Introduction Date: May 28, 2009 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 778274-LAA108STR Series: LAA, OptoMOS Packaging: Reel package Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 300mA Voltage - Load: 0 ~ 100 V Family Name: LAA108 Categories: Relays Manufacturer Package: 8-SMD On-State Resistance (Maximum): 8 Ohm Alternative Parts (Cross-Reference): LAA108PTR; LAA108; LAA108S; Introduction Date: May 28, 2009 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LAA108STR - 778274-LAA108STR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LAA108STR
778274-LAA108STR
Solid State Relays - LAA108STR 778274-LAA108STR
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 778274-LAA108STR Series: LAA, OptoMOS Packaging: Reel package Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 300mA Voltage - Load: 0 ~ 100 V Family Name: LAA108 Categories: Relays Manufacturer Package: 8-SMD On-State Resistance (Maximum): 8 Ohm Alternative Parts (Cross-Reference): LAA108PTR; LAA108; LAA108S; Introduction Date: May 28, 2009 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: IXYS Integrated Circuits Division
Win Source Part Number: 778274-LAA108STR
Series: LAA, OptoMOS
Packaging: Reel package
Termination Style: Gull Wing
Package: 8-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 300mA
Voltage - Load: 0 ~ 100 V
Family Name: LAA108
Categories: Relays
Manufacturer Package: 8-SMD
On-State Resistance (Maximum): 8 Ohm
Alternative Parts (Cross-Reference): LAA108PTR; LAA108; LAA108S;
Introduction Date: May 28, 2009
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Solid State Relays - 212-LAA108STR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-LAA108STR-ND
Solid State Relays 212-LAA108STR-ND
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 212-LAA108STRDKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-LAA108STRDKR-ND
Solid State Relays 212-LAA108STRDKR-ND
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 212-LAA108STRCT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-LAA108STRCT-ND
Solid State Relays 212-LAA108STRCT-ND
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Relays - Solid State Relays - LAA108STR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LAA108STR
Relays - Solid State Relays LAA108STR
SSR RELAY SPST-NO 300MA 0-100V

SSR RELAY SPST-NO 300MA 0-100V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LAA108STR
Solid State Relays - PCB Mount LAA108STR
Solid State Relays - PCB Mount 100V 300mA Double Pole Relay

Solid State Relays - PCB Mount 100V 300mA Double Pole Relay

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 778274-LAA108STR 212-LAA108STR-ND LAA108STR LAA108STR
Product Name Solid State Relays - LAA108STR Solid State Relays Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard; SMD PCBoard Surface Mount
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.2 volts 1.2 volts
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay, 30A, 48-480Vac; Contact Configuration Finder - 76AC0294 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail
Approvals RoHS
View Details
Relays - 1617034-5 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Solid-state relay module - 857-724 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
5 suppliers
Solid State Relays - 39-G3VM-61KR-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 230 F (-40 to 110 C)
View Details