The HD4825 is a 25A solid state relay designed for AC load control from 48 to 530 Vrms with a 4-32 VDC control input. It features an SCR output with zero voltage turn-on, a direct bond copper substrate, and a direct power lead frame. The device is housed in a UL 94 V-0 rated enclosure with a 2.6 oz aluminum baseplate, and includes screw terminals with a torque range of 13-15 in-lb for input and 18-20 in-lb for load connections. It is rated for ambient operation from -40 to 80 °C, with a maximum on-state voltage drop of 1.15 Vrms at rated current and a thermal resistance of 0.8 °C/W. The relay is UL/CSA/TUV approved and CE compliant to EN60950-1.
SSR, PNL MT, IP00, 530VAC/25 A, DC IN, 0 CROSS
Solid State SPST-NO (1 Form A) Hockey Puck
Solid State Relays - Industrial Mount 25A 480VAC DC
48 to 530 V (RMS) Voltage Rating, SPST-NO Contact Form, SCR Output Type, Relay
12-125 Amp; 480, 600 VAC; AC Output
Crydom's HA (AC control) and HD (DC control) relays incorporate the same proven technologies as our Series 1. All models come with 1200 V blocking as standard and are available in either zero-cross or random turn-on and phase controllable (-10) switching versions. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Non-zero cross, phase controllable and 24 VAC input (18-36 VAC).
Features
SSR RELAY SPST-NO 25A 48-530V
SOLID STATE RELAY, 25A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
| Sensata Technologies | Heilind Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | HD4825 | HD4825 | CC1018-ND | HD4825 | 70131373 | HD4825 | 37M2843 |
| Product Name | HA and HD Series Relay | SSR, PNL MT, IP00, 530VAC/25 A, DC IN, 0 CROSS | Solid State Relays | Solid State Relays - Industrial Mount | Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 25A;Ctrl-V 3-32DC;Vol-Rtg 48-530AC | Relays - Solid State Relays | Solid State Relay, 25A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | ||||
| Mounting | Chassis Mount | Panel | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | |||
| Switch Configuration | FormA | ||||||
| Input Voltage (Control Signal) Type | DC | DC | |||||
| Input Voltage (Control Signal) Range | 3 to 32 volts | 32 volts |