The LCA210S is an 8-pin surface-mount solid state relay with two normally open, common-input MOSFET outputs controlled by a single input signal, offering 3750 Vrms input/output isolation and a maximum load current of 85 mA DC. It has a maximum on-resistance of 35 Ω, a blocking voltage of 350 V, and a turn-on and turn-off time of 3 ms maximum. The device meets UL, VDE, and TUV EN 62368-1 safety standards, and is rated for operation from -40°C to +85°C. Its physical dimensions follow an 8-pin surface mount package with a length of 9.652 mm and width of 7.62 mm. It is classified as MSL 1 for moisture sensitivity and complies with IPC/JEDEC J-STD-033 handling requirements.
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | LCA210S-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Operating Temp | -40 to 185 F (-40 to 85 C) |