Crydom Corporation HA and HD Series Relay HD4850-10

Description
Ratings from 12A to 125A @ 48-530 VAC SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate Direct power lead frame Epoxy free design
Request a Quote Datasheet
Description
Ratings from 12A to 125A @ 48-530 VAC SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate Direct power lead frame Epoxy free design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HA and HD Series Relay - HD4850-10 - Sensata Technologies
Attleboro, MA, United States
HA and HD Series Relay
HD4850-10
HA and HD Series Relay HD4850-10
Ratings from 12A to 125A @ 48-530 VAC SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate Direct power lead frame Epoxy free design
  • Ratings from 12A to 125A @ 48-530 VAC
  • SCR output for heavy industrial loads
  • Zero Voltage or instantaneous turn-on outputs
  • UL/CSA/VDE Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • AC or DC control
  • Direct bond copper substrate
  • Direct power lead frame
  • Epoxy free design
Supplier's Site Datasheet
Solid State Relays - CC1096-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1096-ND
Solid State Relays CC1096-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
SSR, PNL MT, IP00, 530VAC/50 A, DC IN, INSTANTANEOUS - HD4850-10 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR, PNL MT, IP00, 530VAC/50 A, DC IN, INSTANTANEOUS
HD4850-10
SSR, PNL MT, IP00, 530VAC/50 A, DC IN, INSTANTANEOUS HD4850-10
SSR, PNL MT, IP00, 530VAC/50 A, DC IN, INSTANTANEOUS

SSR, PNL MT, IP00, 530VAC/50 A, DC IN, INSTANTANEOUS

Buy Now
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
HD4850-10
Solid State Relays - Industrial Mount HD4850-10
Solid State Relays - Industrial Mount 50A 480VAC DC

Solid State Relays - Industrial Mount 50A 480VAC DC

Buy Now Datasheet
Relays - Solid State Relays - HD4850-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
HD4850-10
Relays - Solid State Relays HD4850-10
SSR RELAY SPST-NO 50A 48-530V

SSR RELAY SPST-NO 50A 48-530V

Supplier's Site
Relay;SSR;Random Turn-On;SPST-NO;Cur-Rtg 50A;Ctrl-V 3-32DC;Vol-Rtg 48-530AC - 70130569 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Random Turn-On;SPST-NO;Cur-Rtg 50A;Ctrl-V 3-32DC;Vol-Rtg 48-530AC
70130569
Relay;SSR;Random Turn-On;SPST-NO;Cur-Rtg 50A;Ctrl-V 3-32DC;Vol-Rtg 48-530AC 70130569
HD Series Solid State Relay, 50 A (Max.) Current Rating Zero voltage switching Panel mount 1200 V transient capability Featuring state-of-the-art surface mount technology, these SPST-NO relays deliver proven reliability in the most demanding applications.

HD Series Solid State Relay, 50 A (Max.) Current Rating

  • Zero voltage switching
  • Panel mount
  • 1200 V transient capability
    Featuring state-of-the-art surface mount technology, these SPST-NO relays deliver proven reliability in the most demanding applications.
Supplier's Site
Solid State Relay, 50A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom - 37M2847 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 50A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom
37M2847
Solid State Relay, 50A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom 37M2847
SOLID STATE RELAY, 50A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, 50A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number HD4850-10 CC1096-ND HD4850-10 HD4850-10 HD4850-10 70130569 37M2847
Product Name HA and HD Series Relay Solid State Relays SSR, PNL MT, IP00, 530VAC/50 A, DC IN, INSTANTANEOUS Solid State Relays - Industrial Mount Relays - Solid State Relays Relay;SSR;Random Turn-On;SPST-NO;Cur-Rtg 50A;Ctrl-V 3-32DC;Vol-Rtg 48-530AC Solid State Relay, 50A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel Panel; Panel Mount
Switch Configuration FormA
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 3 to 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.10 - MasterINTERFACE - MasterBASIC SSR Relay Interface Module - 391070069024 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Electromechanical Relays & Contactors - 1-1617127-4 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Solid State Interface Relays - 8198821 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details