Zilog Solid State Relays LCA100LSTR

Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LCA100LSTR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
LCA100LSTR-ND
Solid State Relays LCA100LSTR-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - LCA100LSTR - 1195650-LCA100LSTR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LCA100LSTR
1195650-LCA100LSTR
Solid State Relays - LCA100LSTR 1195650-LCA100LSTR
Manufacturer: IXYS Win Source Part Number: 1195650-LCA100LSTR Packaging: Tape and Reel Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO (1 Form A) Load Current: 120mA Categories: Relays Supplier Device Package: 6-SMD Manufacturer Homepage: www.clare.com Manufacturer Package: 6-SMD On-State Resistance (Maximum): 25 Ohms Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 350V Parts Input Voltage (V): 1.2VDC

Manufacturer: IXYS
Win Source Part Number: 1195650-LCA100LSTR
Packaging: Tape and Reel
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 120mA
Categories: Relays
Supplier Device Package: 6-SMD
Manufacturer Homepage: www.clare.com
Manufacturer Package: 6-SMD
On-State Resistance (Maximum): 25 Ohms
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 350V
Parts Input Voltage (V): 1.2VDC

Buy Now
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LCA100LSTR
Solid State Relays - PCB Mount LCA100LSTR
Solid State Relays - PCB Mount Single-Pole Relay 350V 120mA

Solid State Relays - PCB Mount Single-Pole Relay 350V 120mA

Buy Now Datasheet
Relays - Solid State Relays - LCA100LSTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LCA100LSTR
Relays - Solid State Relays LCA100LSTR
SSR RELAY SPST-NO 120MA 0-350V

SSR RELAY SPST-NO 120MA 0-350V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number LCA100LSTR-ND 1195650-LCA100LSTR LCA100LSTR LCA100LSTR
Product Name Solid State Relays Solid State Relays - LCA100LSTR Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard PCBoard; SMD Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay, 30A, 48-480Vac; Contact Configuration Finder - 76AC0294 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail
Approvals RoHS
View Details
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details