Zilog Solid State Relays LCC110S

Description
"Solid State SPDT (1 Form C) 8-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPDT (1 Form C) 8-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 212-LCC110S-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-LCC110S-ND
Solid State Relays 212-LCC110S-ND
"Solid State SPDT (1 Form C) 8-SMD (0.300"", 7.62mm)"

"Solid State SPDT (1 Form C) 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - LCC110S - 1195697-LCC110S - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LCC110S
1195697-LCC110S
Solid State Relays - LCC110S 1195697-LCC110S
Manufacturer: IXYS Win Source Part Number: 1195697-LCC110S Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPDT (1 Form C) Load Current: 120mA Categories: Relays Supplier Device Package: 8-SMD Manufacturer Homepage: www.clare.com Manufacturer Package: 8-SMD On-State Resistance (Maximum): 35 Ohms Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 350V Parts Input Voltage (V): 1.2VDC

Manufacturer: IXYS
Win Source Part Number: 1195697-LCC110S
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPDT (1 Form C)
Load Current: 120mA
Categories: Relays
Supplier Device Package: 8-SMD
Manufacturer Homepage: www.clare.com
Manufacturer Package: 8-SMD
On-State Resistance (Maximum): 35 Ohms
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 350V
Parts Input Voltage (V): 1.2VDC

Buy Now
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LCC110S
Solid State Relays - PCB Mount LCC110S
Solid State Relays - PCB Mount SPST-NC/NO 8PIN DIP

Solid State Relays - PCB Mount SPST-NC/NO 8PIN DIP

Buy Now Datasheet
Relays - Solid State Relays - LCC110S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LCC110S
Relays - Solid State Relays LCC110S
SSR RELAY SPDT 120MA 0-350V

SSR RELAY SPDT 120MA 0-350V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 212-LCC110S-ND 1195697-LCC110S LCC110S LCC110S
Product Name Solid State Relays Solid State Relays - LCC110S Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard PCBoard; SMD Surface Mount
Switch Configuration FormC
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.41 - Relay interface modules - Single output SSR - 384170248240 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temp -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Solid-state relay module - 788-701 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
2 suppliers
Solid State Relays - G3VM-61PR1(TR)-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers