LAA125PL is an 8-pin SOIC (flatpack) surface-mount, dual normally open solid state relay with 350 V load voltage rating, 150 mA continuous load current, and 18 Ω maximum on-resistance. It features 3750 V rms input/output isolation, current limiting, and low drive power requirements. The device is UL recognized and CSA certified, with approval under IEC 62368-1. It is not for new designs.
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | LAA125PL-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Operating Temp | -40 to 185 F (-40 to 85 C) |