"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
SSR 250mA 350V AC/DC Out, 50mA DC In, 5.3kV Iso, SMD Product overview: LH1500AABTR from Vishay is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250mA, 350V, 50mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 250mA, 350V, 50mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-LH1500AABTR can be used for catalog matching and distributor lookup.
MOSFET RELAY, SPST-NO, 0.14A, 350V, SMD ROHS COMPLIANT: YES
Solid State Relays - PCB Mount Normally Open Form 1A
SSR RELAY SPST-NO 150MA 0-350V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | LH1500AABTRDKR-ND | 183-LH1500AABTR | 69AH0604 | LH1500AABTR | LH1500AABTR |
| Product Name | Solid State Relays | SMD 250mA 350V 50mA Relay | Mosfet Relay, Spst-No, 0.14A, 350V, Smd Rohs Compliant Vishay | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | PCBoard | Surface Mount | |||
| Switch Configuration | FormA | ||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | |||
| Input Voltage (Control Signal) Type | DC | ||||
| Input Voltage (Control Signal) Range | 1.25 volts |