"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
DC SSR, 200V/350mA, 5.3kV Isolation, SMD Product overview: LH1510AABTR from Vishay is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 350mA, 5.3kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 200V, 350mA, 5.3kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-LH1510AABTR can be used for catalog matching and distributor lookup.
Solid State Relays - PCB Mount Normally Open Form 1A
SSR RELAY SPST-NO 200MA 0-200V
SSR, MOSFET, 200V, 200mA, FULL REEL; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:200V; Load Current:200mA; MOSFET Relay Package Style:SMD-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
MOSFET RELAY, SPST-NO, 0.2A, 200V, SMD ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | LH1510AABTRTR-ND | 183-LH1510AABTR | LH1510AABTR | LH1510AABTR | 60K6165 | 69AH0606 |
| Product Name | Solid State Relays | SMD 200V 350mA 5.3kV Relay | Solid State Relays - PCB Mount | Relays - Solid State Relays | Ssr, Mosfet, 200V, 200Ma, Full Reel; Contact Form Vishay | Mosfet Relay, Spst-No, 0.2A, 200V, Smd Rohs Compliant Vishay |
| Switch Configuration | FormA | FormA; SPST-NO (1 Form A) | ||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | ||||
| Input Voltage (Control Signal) Type | DC | |||||
| Input Voltage (Control Signal) Range | 1.27 volts | |||||
| Output Voltage Type | AC; DC |