"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"
Manufacturer: IXYS
Win Source Part Number: 1195694-LCB717S
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NC (1 Form B)
Load Current: 1.5A
Categories: Relays
Supplier Device Package: 6-SMD
Manufacturer Homepage: www.ixys.com
Manufacturer Package: 6-SMD
On-State Resistance (Maximum): 300 mOhms
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 30V
Parts Input Voltage (V): 1.2VDC
SSR RELAY SPST-NC 1.5A 0-30V
Solid State Relays - PCB Mount SP-Normally Closed SS OptoMOS Relay
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | LCB717S-ND | 1195694-LCB717S | LCB717S | LCB717S |
| Product Name | Solid State Relays | Electronic Surplus - LCB717S | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Mounting | PCBoard | PCBoard; SMD | Surface Mount | |
| Switch Configuration | FormB | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | ||
| Input Voltage (Control Signal) Type | DC |