SSR 200V 200mA AC/DC Output, DC-IN 50mA, 5.3kV Isolation, SMD Product overview: LH1522AACTR from Vishay is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 200mA, 50mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 200V, 200mA, 50mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-LH1522AACTR can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1196393-LH1522AACTR
Series: LH1522
Packaging: Reel - TR
Termination Style: Gull Wing
Package: 8-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 1.26VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 120mA
Voltage - Load: 0 ~ 200 V
Family Name: LH1522AAC
Categories: Relays
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 8-SMD
On-State Resistance (Maximum): 10 Ohm
Alternative Parts (Cross-Reference): LAA120S; LAA127STR; LAA127STRSN;
Introduction Date: August 28, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
SSR RELAY SPST-NO 120MA 0-200V
Solid State Relays - PCB Mount Normally Open Dual Form 1A
Solid State Relay, FULL REEL; Contact Configuration:DPST-N
MOSFET RELAY, DPST-NO, 0.2A, 200V, SMD ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 183-LH1522AACTR | 1196393-LH1522AACTR | LH1522AACCT-ND | LH1522AACTR | LH1522AACTR | 21H0691 | 69AH0608 |
| Product Name | SMD 200V 200mA 50mA Relay | Solid State Relays - LH1522AACTR | Solid State Relays | Relays - Solid State Relays | Solid State Relays - PCB Mount | Solid State Relay, Full Reel; Contact Configuration Vishay | Mosfet Relay, Dpst-No, 0.2A, 200V, Smd Rohs Compliant Vishay |
| Approvals | RoHS | RoHS | RoHS | RoHS | |||
| Mounting | PCBoard; SMD | PCBoard | Surface Mount | PCBoard; PCB | |||
| Input Voltage (Control Signal) Type | DC | DC | |||||
| Input Voltage (Control Signal) Range | 1.26 volts | 1.26 volts | |||||
| Switch Configuration | FormA |