Zilog Solid State Relays LCB710STR

Description
"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 212-LCB710STR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-LCB710STR-ND
Solid State Relays 212-LCB710STR-ND
"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 212-LCB710STRCT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-LCB710STRCT-ND
Solid State Relays 212-LCB710STRCT-ND
"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 212-LCB710STRDKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-LCB710STRDKR-ND
Solid State Relays 212-LCB710STRDKR-ND
"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - LCB710STR - 807425-LCB710STR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LCB710STR
807425-LCB710STR
Solid State Relays - LCB710STR 807425-LCB710STR
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 807425-LCB710STR Packaging: Reel Termination Style: Gull Wing Mounting Style: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NC (1 Form B) Load Current: 1A Voltage - Load: 0V ~ 60V Supplier Device Package: 6-SMD Manufacturer Package: 6-SMD On-State Resistance (Maximum): 600 mOhms Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: IXYS Integrated Circuits Division
Win Source Part Number: 807425-LCB710STR
Packaging: Reel
Termination Style: Gull Wing
Mounting Style: SMD
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NC (1 Form B)
Load Current: 1A
Voltage - Load: 0V ~ 60V
Supplier Device Package: 6-SMD
Manufacturer Package: 6-SMD
On-State Resistance (Maximum): 600 mOhms
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
Relays - Solid State Relays - LCB710STR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LCB710STR
Relays - Solid State Relays LCB710STR
SSR RELAY SPST-NC 1A 0-60V

SSR RELAY SPST-NC 1A 0-60V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LCB710STR
Solid State Relays - PCB Mount LCB710STR
Solid State Relays - PCB Mount Single Pole OptoMOS 1-Form-A, 60V, 1A

Solid State Relays - PCB Mount Single Pole OptoMOS 1-Form-A, 60V, 1A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 212-LCB710STR-ND 807425-LCB710STR LCB710STR LCB710STR
Product Name Solid State Relays Solid State Relays - LCB710STR Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard PCBoard; SMD Surface Mount
Switch Configuration FormB
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.10 - MasterINTERFACE - MasterBASIC SSR Relay Interface Module - 391001257073 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, cRUus, ukca, HAZLOC
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Relays - 1-1617068-2 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Solid State Relays - 2946-857-1430-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Solid State Relays - Z2445-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormB
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
4 suppliers