Zilog Solid State Relays LAA125P

Description
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LAA125P-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
LAA125P-ND
Solid State Relays LAA125P-ND
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - LAA125P - 1194987-LAA125P - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LAA125P
1194987-LAA125P
Solid State Relays - LAA125P 1194987-LAA125P
Manufacturer: IXYS Win Source Part Number: 1194987-LAA125P Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 Load Current: 170mA Categories: Relays Supplier Device Package: 8-Flatpack Manufacturer Homepage: www.clare.com Manufacturer Package: 8-SMD On-State Resistance (Maximum): 16 Ohms Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 350V Parts Input Voltage (V): 1.2VDC

Manufacturer: IXYS
Win Source Part Number: 1194987-LAA125P
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NO (1 Form A) x 2
Load Current: 170mA
Categories: Relays
Supplier Device Package: 8-Flatpack
Manufacturer Homepage: www.clare.com
Manufacturer Package: 8-SMD
On-State Resistance (Maximum): 16 Ohms
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 350V
Parts Input Voltage (V): 1.2VDC

Buy Now
Relays - Solid State Relays - LAA125P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LAA125P
Relays - Solid State Relays LAA125P
SSR RELAY SPST-NO 170MA 0-350V

SSR RELAY SPST-NO 170MA 0-350V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LAA125P
Solid State Relays - PCB Mount LAA125P
Solid State Relays - PCB Mount 350V 170mA Dual Single-Pole

Solid State Relays - PCB Mount 350V 170mA Dual Single-Pole

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number LAA125P-ND 1194987-LAA125P LAA125P LAA125P
Product Name Solid State Relays Solid State Relays - LAA125P Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard PCBoard; SMD Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Wholesale - PVG612ASPBF - 758479-PVG612ASPBF - Win Source Electronics
Specs
Mounting PCBoard; SMD
View Details
5 suppliers
Basic solid-state relay - 857-165 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 60 volts
Input Current (Control Signal) Range 0.0030 amps
View Details
2 suppliers
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details