Zilog Solid State Relays LAA125PLTR

Description
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LAA125PLTR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
LAA125PLTR-ND
Solid State Relays LAA125PLTR-ND
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Relays - Solid State Relays - 1068676-LAA125PLTR - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1068676-LAA125PLTR
Relays - Solid State Relays 1068676-LAA125PLTR
Win Source Part Number: 1068676-LAA125PLTR Category: Relays>Solid State Relays Series: LAA, OptoMOS® Termination Style: Gull Wing Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 On-State Resistance (Max): 18 Ohms Load Current: 150 mA Voltage - Load: 0 V ~ 350 V Package / Case: 8-SMD (0.300", 7.62mm) Supplier Device Package: 8-Flatpack Alternative Parts (Cross-Reference): LAA125LS; LAA125L; LAA125S; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: IXYS Integrated Circuits Division Base Product Number: LAA125

Win Source Part Number: 1068676-LAA125PLTR
Category: Relays>Solid State Relays
Series: LAA, OptoMOS®
Termination Style: Gull Wing
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A) x 2
On-State Resistance (Max): 18 Ohms
Load Current: 150 mA
Voltage - Load: 0 V ~ 350 V
Package / Case: 8-SMD (0.300", 7.62mm)
Supplier Device Package: 8-Flatpack
Alternative Parts (Cross-Reference): LAA125LS; LAA125L; LAA125S;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Mfr: IXYS Integrated Circuits Division
Base Product Number: LAA125

Buy Now Datasheet
Relays - Solid State Relays - LAA125PLTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LAA125PLTR
Relays - Solid State Relays LAA125PLTR
SSR RELAY SPST-NO 150MA 0-350V

SSR RELAY SPST-NO 150MA 0-350V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LAA125PLTR
Solid State Relays - PCB Mount LAA125PLTR
Solid State Relays - PCB Mount 350V 170mA Dual Single-Pole

Solid State Relays - PCB Mount 350V 170mA Dual Single-Pole

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number LAA125PLTR-ND 1068676-LAA125PLTR LAA125PLTR LAA125PLTR
Product Name Solid State Relays Relays - Solid State Relays Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard PCBoard; SMD (SMT) Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.81 - Relay interface module - 388102408240 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temp -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1617163-3 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Basic solid-state relay - 857-165 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 60 volts
Input Current (Control Signal) Range 0.0030 amps
View Details
2 suppliers
G3VM-31QV2H/61QV3H/61QV4H/61QV3L MOSFET Relays S-VSON(L), Voltage Driven Type - G3VM-31QV2H(TR05) - Aratas America LLC
Specs
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
2 suppliers