Zilog Solid State Relays LBA120LSTR

Description
"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LBA120LSTR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
LBA120LSTR-ND
Solid State Relays LBA120LSTR-ND
"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - LBA120LSTR - 1051653-LBA120LSTR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LBA120LSTR
1051653-LBA120LSTR
Solid State Relays - LBA120LSTR 1051653-LBA120LSTR
Manufacturer: IXYS Win Source Part Number: 1051653-LBA120LSTR Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST-NO/NC (1 Form A and B) Relay Type: Relay Load Current: 150mA Voltage - Load: 0 to 250 V Categories: Relays Status: Active Max On Resistance: 25 Ohm Case / Package: 8-SMD Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1051653-LBA120LSTR
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: DPST-NO/NC (1 Form A and B)
Relay Type: Relay
Load Current: 150mA
Voltage - Load: 0 to 250 V
Categories: Relays
Status: Active
Max On Resistance: 25 Ohm
Case / Package: 8-SMD
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LBA120LSTR
Solid State Relays - PCB Mount LBA120LSTR
Solid State Relays - PCB Mount 250V 170mA Dual Sing OptoMOS Relay

Solid State Relays - PCB Mount 250V 170mA Dual Sing OptoMOS Relay

Buy Now Datasheet
Relays - Solid State Relays - LBA120LSTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LBA120LSTR
Relays - Solid State Relays LBA120LSTR
RELAY SPST-NO/NC 150MA 0-250V

RELAY SPST-NO/NC 150MA 0-250V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number LBA120LSTR-ND 1051653-LBA120LSTR LBA120LSTR LBA120LSTR
Product Name Solid State Relays Solid State Relays - LBA120LSTR Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard PCBoard; SMD (SMT) Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details