Solid State SPST-NO (1 Form A) Hockey Puck
SSR, PNL MT, IP00, 530VAC/90 A, AC IN, 0 CROSS
SSR RELAY SPST-NO 90A 48-530V
SOLID STATE RELAY, 90A, 90-280VAC, PANEL; Contact Configuration:-; Load Current:90A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
Solid State Relay, 1Ph, 90A, 480VAC,
SCR Output, 48 to 530 V (RMS) Voltage Rating, HD Series Panel Mounted High Voltage Relay
12-125 Amp; 480, 600 VAC; AC Output
Crydom's HA (AC control) and HD (DC control) relays incorporate the same proven technologies as our Series 1. All models come with 1200 V blocking as standard and are available in either zero-cross or random turn-on and phase controllable (-10) switching versions. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Non-zero cross, phase controllable and 24 VAC input (18-36 VAC).
Features
Solid State Relays - Industrial Mount 90A 480VAC AC
| Sensata Technologies | DigiKey | Heilind Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Galco Industrial Electronics | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | HA4890 | CC1025-ND | HA4890 | HA4890 | 37M2746 | HA4890 | 70131371 | HA4890 |
| Product Name | HA and HD Series Relay | Solid State Relays | SSR, PNL MT, IP00, 530VAC/90 A, AC IN, 0 CROSS | Relays - Solid State Relays | Solid State Relay, 90A, 90-280Vac, Panel; Contact Configuration Sensata/crydom | CRDM Solid State | Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 90A;Ctrl-V 90-280AC;Vol-Rtg 48-530AC | Solid State Relays - Industrial Mount |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | |||||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | Panel | ||||
| Switch Configuration | FormA | |||||||
| Approvals | RoHS | RoHS | UL, CSA, VDE, CE | RoHS | ||||
| Input Voltage (Control Signal) Type | AC | AC |