Vishay Intertechnology, Inc. Solid State Relays LH1500AT

Description
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LH1500AT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
LH1500AT-ND
Solid State Relays LH1500AT-ND
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LH1500AT
Solid State Relays - PCB Mount LH1500AT
Solid State Relays - PCB Mount Normally Open Form 1A

Solid State Relays - PCB Mount Normally Open Form 1A

Buy Now Datasheet
Ssr, Mosfet, 350V, 150Ma; Contact Form Vishay - 58K1788 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Mosfet, 350V, 150Ma; Contact Form Vishay
58K1788
Ssr, Mosfet, 350V, 150Ma; Contact Form Vishay 58K1788
SSR, MOSFET, 350V, 150mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:350V; Load Current:150mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Isolation Voltage:5.3kV RoHS Compliant: Yes

SSR, MOSFET, 350V, 150mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:350V; Load Current:150mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Isolation Voltage:5.3kV RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - LH1500AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LH1500AT
Relays - Solid State Relays LH1500AT
SSR RELAY SPST-NO 150MA 0-350V

SSR RELAY SPST-NO 150MA 0-350V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number LH1500AT-ND LH1500AT 58K1788 LH1500AT
Product Name Solid State Relays Solid State Relays - PCB Mount Ssr, Mosfet, 350V, 150Ma; Contact Form Vishay Relays - Solid State Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details