Manufacturer: IXYS Integrated Circuits Division
Win Source Part Number: 1195674-LCA712
Categories: Relays
Manufacturer Homepage: www.clare.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Solid State Relays - PCB Mount SP-NO SS OptoMOS Relay
SSR RELAY SPST-NO 1A 0-60V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1195674-LCA712 | LCA712-ND | LCA712 | LCA712 |
| Product Name | Solid State Relays - LCA712 | Solid State Relays | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | PCBoard | PCBoard | Through Hole | |
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | ||
| Input Voltage (Control Signal) Type | DC |