Vishay Precision Group Solid State Relays LH1520AB

Description
"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LH1520AB-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
LH1520AB-ND
Solid State Relays LH1520AB-ND
"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Relays - Solid State Relays - LH1520AB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LH1520AB
Relays - Solid State Relays LH1520AB
SSR RELAY SPST-NO 110MA 0-350V

SSR RELAY SPST-NO 110MA 0-350V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LH1520AB
Solid State Relays - PCB Mount LH1520AB
Solid State Relays - PCB Mount Normally Open Dual Form 1A

Solid State Relays - PCB Mount Normally Open Dual Form 1A

Buy Now Datasheet
Ssr, Mosfet, 350V, 150Ma; Contact Form Vishay - 21H0686 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Mosfet, 350V, 150Ma; Contact Form Vishay
21H0686
Ssr, Mosfet, 350V, 150Ma; Contact Form Vishay 21H0686
SSR, MOSFET, 350V, 150mA; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:350V; Load Current:150mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Isolation Voltage:5.3kV RoHS Compliant: Yes

SSR, MOSFET, 350V, 150mA; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:350V; Load Current:150mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Isolation Voltage:5.3kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number LH1520AB-ND LH1520AB LH1520AB 21H0686
Product Name Solid State Relays Relays - Solid State Relays Solid State Relays - PCB Mount Ssr, Mosfet, 350V, 150Ma; Contact Form Vishay
Mounting PCBoard Through Hole PCBoard; Through Hole
Switch Configuration FormA FormA; DPST-NO (2 Form A)
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - CC2409-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
5 suppliers
Solid State Relays - 2946-859-793-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Solid State Interface Relays - 9054302 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type AC
View Details