Solid State SPST-NO (1 Form A) Hockey Puck
SOLID STATE RELAY, 90A, 90-280VAC, PANEL; Contact Configuration:-; Load Current:90A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
Solid State Relays - Industrial Mount 90A 660VAC AC
SSR RELAY SPST-NO 90A 48-660V
| Sensata Technologies | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | HA6090 | CC1103-ND | 37M2757 | HA6090 | HA6090 |
| Product Name | HA and HD Series Relay | Solid State Relays | Solid State Relay, 90A, 90-280Vac, Panel; Contact Configuration Sensata/crydom | Solid State Relays - Industrial Mount | Relays - Solid State Relays |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | |||
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Switch Configuration | FormA | ||||
| Approvals | RoHS | RoHS | RoHS |