Vishay Precision Group Solid State Relays LH1532AB

Description
"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LH1532AB-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
LH1532AB-ND
Solid State Relays LH1532AB-ND
"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - LH1532AB - 1196406-LH1532AB - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LH1532AB
1196406-LH1532AB
Solid State Relays - LH1532AB 1196406-LH1532AB
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1196406-LH1532AB Series: LH1532 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Package: 8-DIP (0.300", 7.62mm) Voltage - Input: 1.26VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 110mA Voltage - Load: 0 ~ 350 V Family Name: LH1532AB Categories: Relays Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-DIP On-State Resistance (Maximum): 20 Ohm Alternative Parts (Cross-Reference): AQW280EH; LH1520; OAA160; Introduction Date: August 28, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1196406-LH1532AB
Series: LH1532
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Package: 8-DIP (0.300", 7.62mm)
Voltage - Input: 1.26VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 110mA
Voltage - Load: 0 ~ 350 V
Family Name: LH1532AB
Categories: Relays
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 8-DIP
On-State Resistance (Maximum): 20 Ohm
Alternative Parts (Cross-Reference): AQW280EH; LH1520; OAA160;
Introduction Date: August 28, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LH1532AB
Solid State Relays - PCB Mount LH1532AB
Solid State Relays - PCB Mount Dual Normally Open Form 1A 350V

Solid State Relays - PCB Mount Dual Normally Open Form 1A 350V

Buy Now Datasheet
Relays - Solid State Relays - LH1532AB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LH1532AB
Relays - Solid State Relays LH1532AB
SSR RELAY SPST-NO 110MA 0-350V

SSR RELAY SPST-NO 110MA 0-350V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number LH1532AB-ND 1196406-LH1532AB LH1532AB LH1532AB
Product Name Solid State Relays Solid State Relays - LH1532AB Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.30 - MasterINTERFACE – MasterPLUS SSR Relay Interface Module - 393001257048 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Electromechanical Relays & Contactors - 1-1617152-0 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers