Solid State SPST-NO (1 Form A) 4-SIP
Manufacturer: Sensata-Crydom
Win Source Part Number: 923982-LS240D12R
Series: LS
Features: Solid State SPST-NO (1 Form A) 4-SIP
Package: Bulk
Package: 4-SIP
Mounting: Through Hole
Family Name: LS240D
Categories: Relays
Case / Package: 4-SIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8536.49.0080
Other Part Number: CC1550, CC1550-NDR
Solid State Relays - PCB Mount 0.15-12A 4-10VDC
SSR RELAY SPST-NO 12A 24-280V
SOLID STATE RELAY, 12A, 4V-10VDC, TH; Contact Configuration:SPST-N
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC1550-ND | 923982-LS240D12R | LS240D12R | LS240D12R | 37M3338 |
| Product Name | Solid State Relays | Solid State Relays - LS240D12R | Solid State Relays - PCB Mount | Relays - Solid State Relays | Solid State Relay, 12A, 4V-10Vdc, Th; Contact Configuration Sensata/crydom |
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | PCBoard; Through Hole | |
| Switch Configuration | FormA | ||||
| Operating Temp | -22 to 176 F (-30 to 80 C) | ||||
| Input Voltage (Control Signal) Type | DC | ||||
| Input Voltage (Control Signal) Range | 4 to 10 volts |