Crydom Corporation H1 Series H12D4890-10 Relay H12D4890-10

Description
Ratings from 25A to 125A @ 48-530 VAC Snubber Included SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control Direct bond copper substrate EMC Compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote Datasheet
Description
Ratings from 25A to 125A @ 48-530 VAC Snubber Included SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control Direct bond copper substrate EMC Compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
H1 Series H12D4890-10 Relay - H12D4890-10 - Sensata Technologies
Attleboro, MA, United States
H1 Series H12D4890-10 Relay
H12D4890-10
H1 Series H12D4890-10 Relay H12D4890-10
Ratings from 25A to 125A @ 48-530 VAC Snubber Included SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control Direct bond copper substrate EMC Compliant to Level 3 Direct power lead frame Epoxy free design
  • Ratings from 25A to 125A @ 48-530 VAC
  • Snubber Included
  • SCR output for heavy industrial loads
  • Zero Voltage or instantaneous turn-on outputs
  • UL/CSA/VDE Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • DC control
  • Direct bond copper substrate
  • EMC Compliant to Level 3
  • Direct power lead frame
  • Epoxy free design
Supplier's Site Datasheet
Solid State Relays - H12D4890-10-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
H12D4890-10-ND
Solid State Relays H12D4890-10-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
H12D4890-10
Relays - Solid State Relays H12D4890-10
SSR RELAY SPST-NO 90A 48-530V

SSR RELAY SPST-NO 90A 48-530V

Supplier's Site

Technical Specifications

  Sensata Technologies DigiKey Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number H12D4890-10 H12D4890-10-ND H12D4890-10
Product Name H1 Series H12D4890-10 Relay Solid State Relays Relays - Solid State Relays
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Relays - Industrial Mount - SMT8628521 - VAST STOCK CO., LIMITED
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Solid State Relays - 2946-859-758-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers