Vishay Intertechnology, Inc. Solid State Relays LH1546AEFT2

Description
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LH1546AEFT2-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
LH1546AEFT2-ND
Solid State Relays LH1546AEFT2-ND
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

Buy Now Datasheet
Relays - Solid State Relays - 1069619-LH1546AEFT2 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1069619-LH1546AEFT2
Relays - Solid State Relays 1069619-LH1546AEFT2
Win Source Part Number: 1069619-LH1546AEFT2 Category: Relays>Solid State Relays Series: LH1546 Termination Style: Gull Wing Package: Tube Standard Package: 2,000 Mounting: SMD (SMT) Voltage - Input: 1.18VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 28 Ohms Load Current: 120 mA Voltage - Load: 0 V ~ 350 V Package / Case: 4-SOP (0.173", 4.40mm) Supplier Device Package: 4-SOP Alternative Parts (Cross-Reference): AQY280S; AQY280SX; CPC1230N; TLP4176G(F); CPC1230NTR; TLP597G(F); ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: Vishay Semiconductor Opto Division Base Product Number: LH1546 Product Status: Obsolete

Win Source Part Number: 1069619-LH1546AEFT2
Category: Relays>Solid State Relays
Series: LH1546
Termination Style: Gull Wing
Package: Tube
Standard Package: 2,000
Mounting: SMD (SMT)
Voltage - Input: 1.18VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
On-State Resistance (Max): 28 Ohms
Load Current: 120 mA
Voltage - Load: 0 V ~ 350 V
Package / Case: 4-SOP (0.173", 4.40mm)
Supplier Device Package: 4-SOP
Alternative Parts (Cross-Reference): AQY280S; AQY280SX; CPC1230N; TLP4176G(F); CPC1230NTR; TLP597G(F);
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Mfr: Vishay Semiconductor Opto Division
Base Product Number: LH1546
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LH1546AEFT2
Solid State Relays - PCB Mount LH1546AEFT2
Solid State Relays - PCB Mount 1 Form A SSR SOP-4

Solid State Relays - PCB Mount 1 Form A SSR SOP-4

Buy Now Datasheet
Relays - Solid State Relays LH1546AEFT2
SSR RELAY SPST-NO 120MA 0-350V

SSR RELAY SPST-NO 120MA 0-350V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number LH1546AEFT2-ND 1069619-LH1546AEFT2 LH1546AEFT2 LH1546AEFT2
Product Name Solid State Relays Relays - Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard PCBoard; SMD (SMT) Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.10 - MasterINTERFACE - MasterBASIC SSR Relay Interface Module - 391082307048 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Electromechanical Relays & Contactors - 1-1617120-2 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Solid State Relays - 2946-859-756-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
G3VM-201G□/S5 MOSFET Relays SOP 4-pin, General-purpose Type - G3VM-201G2 - Aratas America LLC
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
5 suppliers