"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300"", 7.62mm)"
RELAY SPST-NO/NC 120MA 0-350V
Solid State Relays - PCB Mount 350V 120mA Dual Pole OptoMOS Relay
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 212-LBA110PTRCT-ND | LBA110PTR | LBA110PTR |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Mounting | PCBoard | Surface Mount | |
| Switch Configuration | FormA | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | ||
| Input Voltage (Control Signal) Type | DC |