Optical SSR, 5.3kV Isolation, 120mA Output, DC Input, SMD Product overview: LH1546ADFTR from Vishay is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 120mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 5.3kV, 120mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-LH1546ADFTR can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1052521-LH1546ADFTR
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 120mA
Voltage - Load: 0 to 350 V
Family Name: LH1546ADF
Categories: Relays
Status: Active
Max On Resistance: 28 Ohm
Case / Package: 4-SMD
Alternative Parts (Cross-Reference): AQY210EHAJ; AQY280EHAX; AQY280EHAZ;
Introduction Date: August 28, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"
MOSFET RELAY, SPST-NO, 0.12A, 350V, SMD ROHS COMPLIANT: YES
Solid State Relays - PCB Mount Normally Open Form 1A 350V
SSR RELAY SPST-NO 120MA 0-350V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 183-LH1546ADFTR | 1052521-LH1546ADFTR | LH1546ADFTRTR-ND | 69AH0609 | LH1546ADFTR | LH1546ADFTR |
| Product Name | SMD 5.3kV 120mA Relay | Solid State Relays - LH1546ADFTR | Solid State Relays | Mosfet Relay, Spst-No, 0.12A, 350V, Smd Rohs Compliant Vishay | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | PCBoard; SMD (SMT) | PCBoard | Surface Mount | |||
| Input Voltage (Control Signal) Type | DC | DC | ||||
| Input Voltage (Control Signal) Range | 1.2 volts | 1.2 volts | ||||
| Switch Configuration | FormA | |||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) |