"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Solid State Relays - PCB Mount SPST-NO 6PIN SMD Product overview: LCA110S from IXYS Integrated Circuits is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-LCA110S can be used for catalog matching and distributor lookup.
Manufacturer: IXYS
Win Source Part Number: 1195655-LCA110S
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 120mA
Categories: Relays
Supplier Device Package: 6-SMD
Manufacturer Homepage: www.clare.com
Manufacturer Package: 6-SMD
On-State Resistance (Maximum): 35 Ohms
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 350V
Parts Input Voltage (V): 1.2VDC
SSR RELAY SPST-NO 120MA 0-350V
Solid State Relays - PCB Mount SPST-NO 6PIN SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 212-LCA110S-ND | 183-LCA110S | 1195655-LCA110S | LCA110S | LCA110S |
| Product Name | Solid State Relays | SMD Relay | Solid State Relays - LCA110S | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Mounting | PCBoard | PCB Mount | PCBoard; SMD | Surface Mount | |
| Switch Configuration | FormA | ||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | ||||
| Input Voltage (Control Signal) Type | DC | DC |