Zilog Solid State Relays LAA125LS

Description
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LAA125LS-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
LAA125LS-ND
Solid State Relays LAA125LS-ND
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Relays - Solid State Relays - 1068675-LAA125LS - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1068675-LAA125LS
Relays - Solid State Relays 1068675-LAA125LS
Win Source Part Number: 1068675-LAA125LS Category: Relays>Solid State Relays Series: LAA, OptoMOS® Termination Style: Gull Wing Package: Tube Standard Package: 50 Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 On-State Resistance (Max): 18 Ohms Load Current: 150 mA Voltage - Load: 0 V ~ 350 V Package / Case: 8-SMD (0.300", 7.62mm) Supplier Device Package: 8-SMD Alternative Parts (Cross-Reference): LAA125L; LAA125S; LAA125; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: IXYS Integrated Circuits Division Base Product Number: LAA125

Win Source Part Number: 1068675-LAA125LS
Category: Relays>Solid State Relays
Series: LAA, OptoMOS®
Termination Style: Gull Wing
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A) x 2
On-State Resistance (Max): 18 Ohms
Load Current: 150 mA
Voltage - Load: 0 V ~ 350 V
Package / Case: 8-SMD (0.300", 7.62mm)
Supplier Device Package: 8-SMD
Alternative Parts (Cross-Reference): LAA125L; LAA125S; LAA125;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Mfr: IXYS Integrated Circuits Division
Base Product Number: LAA125

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LAA125LS
Solid State Relays - PCB Mount LAA125LS
Solid State Relays - PCB Mount 350V 170mA Dual Single-Pole

Solid State Relays - PCB Mount 350V 170mA Dual Single-Pole

Buy Now Datasheet
Relays - Solid State Relays - LAA125LS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LAA125LS
Relays - Solid State Relays LAA125LS
SSR RELAY SPST-NO 150MA 0-350V

SSR RELAY SPST-NO 150MA 0-350V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number LAA125LS-ND 1068675-LAA125LS LAA125LS LAA125LS
Product Name Solid State Relays Relays - Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard PCBoard; SMD (SMT) Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Type 77.21 - Modular Solid-State Relay with heat-sink - 772182308250 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, ukca, EAC-1
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type AC
View Details
Relays - 1-1617028-7 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Solid-state relay module - 857-718 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 230 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
3 suppliers
Solid State Relays - 39-G3VM-101ER(TR)TR-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers