"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
SSR RELAY SPST-NO 120MA 0-350V
Solid State Relays - PCB Mount Normally Open Form 1A
MOSFET RELAY, SPST-NO, 0.12A, 350V, SMD ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | LH1546AEF-ND | LH1546AEF | LH1546AEF | 69AH0610 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relays - PCB Mount | Mosfet Relay, Spst-No, 0.12A, 350V, Smd Rohs Compliant Vishay |
| Mounting | PCBoard | Surface Mount | ||
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | ||
| Input Voltage (Control Signal) Type | DC | |||
| Input Voltage (Control Signal) Range | 1.18 volts |