"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1196392-LH1522AAC
Series: LH1522
Packaging: Tube
Termination Style: Gull Wing
Package: 8-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 1.26VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 120mA
Voltage - Load: 0 ~ 200 V
Family Name: LH1522AAC
Categories: Relays
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 8-SMD
On-State Resistance (Maximum): 10 Ohm
Alternative Parts (Cross-Reference): LAA127STRSN; LAA120STR; PAA150STR;
Introduction Date: August 28, 2001
ECCN: EAR99
Country of Origin: China ,Malaysia
Estimated EOL Date: 2022
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Communications & Networking, Sensing & Instrumentation
SSR, 200V, 200mA AC/DC Output, SPST-NO, SMD Product overview: LH1522AAC from Vishay is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 200mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 200V, 200mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-LH1522AAC can be used for catalog matching and distributor lookup.
SSR, MOSFET, 200V, 120mA; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:200V; Load Current:200mA; MOSFET Relay Package Style:SMD-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Output Device:MOSFET RoHS Compliant: Yes
SSR, SPST-NO, 0.14A; Contact Configuration:SPST-N
SSR RELAY SPST-NO 120MA 0-200V
Solid State Relays - PCB Mount Normally Open Dual Form 1A
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | LH1522AAC-ND | 1196392-LH1522AAC | 183-LH1522AAC | 58K1797 | 61M7139 | LH1522AAC | LH1522AAC |
| Product Name | Solid State Relays | Solid State Relays - LH1522AAC | SMD 200V 200mA Relay | Ssr, Mosfet, 200V, 120Ma; Contact Form Vishay | Ssr, Spst-No, 0.14A; Contact Configuration Vishay | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Mounting | PCBoard | PCBoard; SMD | Surface Mount | Surface Mount | |||
| Switch Configuration | FormA | FormA; DPST-NO (2 Form A) | |||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | |||||
| Input Voltage (Control Signal) Type | DC | DC | |||||
| Input Voltage (Control Signal) Range | 1.26 volts | 1.26 volts |