Zilog Solid State Relays LBA710S

Description
"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 212-LBA710S-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-LBA710S-ND
Solid State Relays 212-LBA710S-ND
"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - LBA710S - 876726-LBA710S - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LBA710S
876726-LBA710S
Solid State Relays - LBA710S 876726-LBA710S
Manufacturer: IXYS Win Source Part Number: 876726-LBA710S Series: LBA, OptoMOS® Features: Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300", 7.62mm) Package: Reel - TR Package: 8-SMD (0.300", 7.62mm) Mounting: Surface Mount Family Name: LBA710 Categories: Relays Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Other Part Number: 212-LBA710SDKR, LBA710S-ND, 212-LBA710SCT, 212-LBA710S

Manufacturer: IXYS
Win Source Part Number: 876726-LBA710S
Series: LBA, OptoMOS®
Features: Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300", 7.62mm)
Package: Reel - TR
Package: 8-SMD (0.300", 7.62mm)
Mounting: Surface Mount
Family Name: LBA710
Categories: Relays
Case / Package: 8-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Other Part Number: 212-LBA710SDKR, LBA710S-ND, 212-LBA710SCT, 212-LBA710S

Buy Now Datasheet
Relays - Solid State Relays - LBA710S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LBA710S
Relays - Solid State Relays LBA710S
SSR RELAY SPST-NO/NC 1A 0-60V

SSR RELAY SPST-NO/NC 1A 0-60V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LBA710S
Solid State Relays - PCB Mount LBA710S
Solid State Relays - PCB Mount Dual SSR 1-Form-A/B, 60V, 1A

Solid State Relays - PCB Mount Dual SSR 1-Form-A/B, 60V, 1A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 212-LBA710S-ND 876726-LBA710S LBA710S LBA710S
Product Name Solid State Relays Solid State Relays - LBA710S Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard PCBoard; Surface Mount Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 77.A1 - Hockey puck Solid State Relay - 77A190248250 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, cRUus, ukca
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
View Details
Relays - 1617033-3 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Solid State Relays - 2946-859-730-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers