Solid State SPST-NO (1 Form A) x 2 8-SMD, Gull Wing
Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1196367-LH1505AACTR
Series: LH1505
Packaging: Reel - TR
Termination Style: Gull Wing
Package: 8-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 1.26VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 120mA
Voltage - Load: 0 ~ 250 V
Categories: Relays
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 8-SMD
On-State Resistance (Maximum): 15 Ohm
Alternative Parts (Cross-Reference): PAA150PTR; PAA190STR; LAA120STR;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Solid State Relay 50mA 1.45V DC-IN 0.13A 250V AC/DC-OUT 8-Pin PDIP SMD T/R Product overview: LH1505AACTR from Vishay is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.45V, 0.13A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.45V, 0.13A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-LH1505AACTR can be used for catalog matching and distributor lookup.
SSR RELAY SPST-NO 120MA 0-250V
Solid State Relays - PCB Mount Dual Normally Open Form 1A 250V
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | LH1505AACTR-ND | 1196367-LH1505AACTR | 183-LH1505AACTR | LH1505AACTR | LH1505AACTR |
| Product Name | Solid State Relays | Solid State Relays - LH1505AACTR | SMD 50mA 1.45V 0.13A Relay | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Mounting | PCBoard | PCBoard; SMD | Surface Mount | ||
| Switch Configuration | FormA | ||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | |||
| Input Voltage (Control Signal) Type | DC | DC |