LAA110LS is a dual normally open (1-Form-A) solid state relay in an 8-pin surface mount package, featuring optically coupled MOSFET switches with 3750V RMS input/output isolation and current limiting. It supports a continuous load current of 120 mA RMS/DC and has a maximum on-resistance of 35 Ω. The device operates with a control current of up to 5 mA and has a turn-on and turn-off time of up to 3 ms. It meets UL E76270, CSA 1175739, and TUV EN 62368-1 certifications. The package dimensions follow the 8-pin surface mount format with a body length of 9.652 mm and width of 7.620 mm. Moisture sensitivity level is MSL 1.
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | LAA110LS-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Operating Temp | -40 to 185 F (-40 to 85 C) |