Sensata Technologies Solid State Relays H12D4825DE

Description
Solid State SPST-NO (1 Form A) x 2 Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) x 2 Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC2341-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2341-ND
Solid State Relays CC2341-ND
Solid State SPST-NO (1 Form A) x 2 Hockey Puck

Solid State SPST-NO (1 Form A) x 2 Hockey Puck

Buy Now Datasheet
Solid State Relay, 25A, 15-32Vdc, Panel; Contact Configuration Sensata/crydom - 51AC7309 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 25A, 15-32Vdc, Panel; Contact Configuration Sensata/crydom
51AC7309
Solid State Relay, 25A, 15-32Vdc, Panel; Contact Configuration Sensata/crydom 51AC7309
SOLID STATE RELAY, 25A, 15-32VDC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, 25A, 15-32VDC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
H12D4825DE
Solid State Relays - Industrial Mount H12D4825DE
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-530 VAC

Solid State Relays - Industrial Mount SOLID STATE RELAY 48-530 VAC

Buy Now Datasheet
Relays - Solid State Relays - H12D4825DE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
H12D4825DE
Relays - Solid State Relays H12D4825DE
SSR RELAY SPST-NO 25A 48-530V

SSR RELAY SPST-NO 25A 48-530V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC2341-ND 51AC7309 H12D4825DE H12D4825DE
Product Name Solid State Relays Solid State Relay, 25A, 15-32Vdc, Panel; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount Relays - Solid State Relays
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Approvals RoHS RoHS
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details