"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
SSR, MOSFET, 200V, 200mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:200V; Load Current:200mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Isolation Voltage:5.3kV RoHS Compliant: Yes
Solid State Relays - PCB Mount Normally Open Form 1A
SSR RELAY SPST-NO 200MA 0-200V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | LH1510AT-ND | 58K1790 | LH1510AT | LH1510AT |
| Product Name | Solid State Relays | Ssr, Mosfet, 200V, 200Ma; Contact Form Vishay | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | |
| Switch Configuration | FormA | FormA; SPST-NO (1 Form A) | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | ||
| Input Voltage (Control Signal) Type | DC | |||
| Input Voltage (Control Signal) Range | 1.27 volts |