Vishay Intertechnology, Inc. Solid State Relays LH1511BAB

Description
"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LH1511BAB-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
LH1511BAB-ND
Solid State Relays LH1511BAB-ND
"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LH1511BAB
Solid State Relays - PCB Mount LH1511BAB
Solid State Relays - PCB Mount Normally Closed Form 1B

Solid State Relays - PCB Mount Normally Closed Form 1B

Buy Now Datasheet
Ssr, Mosfet, 200V, 200Ma; Contact Form Vishay - 88K1131 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Mosfet, 200V, 200Ma; Contact Form Vishay
88K1131
Ssr, Mosfet, 200V, 200Ma; Contact Form Vishay 88K1131
SSR, MOSFET, 200V, 200mA; Contact Form:SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:200V; Load Current:200mA; MOSFET Relay Package Style:SMD-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

SSR, MOSFET, 200V, 200mA; Contact Form:SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:200V; Load Current:200mA; MOSFET Relay Package Style:SMD-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Relay, Spst-Nc, 0.2A, 200V, Smd Rohs Compliant Vishay - 58AJ2359 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-Nc, 0.2A, 200V, Smd Rohs Compliant Vishay
58AJ2359
Mosfet Relay, Spst-Nc, 0.2A, 200V, Smd Rohs Compliant Vishay 58AJ2359
MOSFET RELAY, SPST-NC, 0.2A, 200V, SMD ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NC, 0.2A, 200V, SMD ROHS COMPLIANT: YES

Supplier's Site
Relays - Solid State Relays - LH1511BAB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LH1511BAB
Relays - Solid State Relays LH1511BAB
SSR RELAY SPST-NC 200MA 0-200V

SSR RELAY SPST-NC 200MA 0-200V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number LH1511BAB-ND LH1511BAB 88K1131 58AJ2359 LH1511BAB
Product Name Solid State Relays Solid State Relays - PCB Mount Ssr, Mosfet, 200V, 200Ma; Contact Form Vishay Mosfet Relay, Spst-Nc, 0.2A, 200V, Smd Rohs Compliant Vishay Relays - Solid State Relays
Mounting PCBoard Surface Mount Surface Mount
Switch Configuration FormB FormB; SPST-NC (1 Form B)
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 646-1002-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers
Solid-state relay module - 788-730 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0200 amps
View Details
2 suppliers
Solid State Interface Relays - 2125493 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details