Zilog Solid State Relays LCA701

Description
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 212-LCA701-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-LCA701-ND
Solid State Relays 212-LCA701-ND
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - LCA701 - 1195672-LCA701 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LCA701
1195672-LCA701
Solid State Relays - LCA701 1195672-LCA701
Manufacturer: IXYS Win Source Part Number: 1195672-LCA701 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Output Type: AC, DC Circuit: SPST-NO (1 Form A) Load Current: 1.5A Categories: Relays Supplier Device Package: 6-DIP Manufacturer Homepage: www.ixys.com Manufacturer Package: 6-DIP On-State Resistance (Maximum): 300 mOhms Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 100V Parts Input Voltage (V): 1.2VDC

Manufacturer: IXYS
Win Source Part Number: 1195672-LCA701
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 1.5A
Categories: Relays
Supplier Device Package: 6-DIP
Manufacturer Homepage: www.ixys.com
Manufacturer Package: 6-DIP
On-State Resistance (Maximum): 300 mOhms
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 100V
Parts Input Voltage (V): 1.2VDC

Buy Now
Solid State Relays - PCB Mount - LCA701 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LCA701
Solid State Relays - PCB Mount LCA701
Solid State Relays - PCB Mount 1-Form-A SSR

Solid State Relays - PCB Mount 1-Form-A SSR

Buy Now Datasheet
Relays - Solid State Relays - LCA701 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LCA701
Relays - Solid State Relays LCA701
SSR RELAY SPST-NO 1.5A 0-100V

SSR RELAY SPST-NO 1.5A 0-100V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 212-LCA701-ND 1195672-LCA701 LCA701 LCA701
Product Name Solid State Relays Solid State Relays - LCA701 Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 8198786 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details