Zilog Relays - Solid State Relays LBB127P

Description
Win Source Part Number: 1024669-LBB127P Category: Relays>Solid State Relays Series: LBB, OptoMOS® Termination Style: Gull Wing Package: Tube Standard Package: 50 Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NC (1 Form B) x 2 On-State Resistance (Max): 10 Ohms Load Current: 200 mA Voltage - Load: 0 V ~ 250 V Package / Case: 8-SMD (0.300", 7.62mm) Supplier Device Package: 8-Flatpack Alternative Parts (Cross-Reference): LAA127; LBA127S; LBA127; G2-DB02-TT; G3VM-202J1; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: IXYS Integrated Circuits Division Base Product Number: LBB127
Request a Quote Datasheet
Description
Win Source Part Number: 1024669-LBB127P Category: Relays>Solid State Relays Series: LBB, OptoMOS® Termination Style: Gull Wing Package: Tube Standard Package: 50 Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NC (1 Form B) x 2 On-State Resistance (Max): 10 Ohms Load Current: 200 mA Voltage - Load: 0 V ~ 250 V Package / Case: 8-SMD (0.300", 7.62mm) Supplier Device Package: 8-Flatpack Alternative Parts (Cross-Reference): LAA127; LBA127S; LBA127; G2-DB02-TT; G3VM-202J1; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: IXYS Integrated Circuits Division Base Product Number: LBB127
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - 1024669-LBB127P - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1024669-LBB127P
Relays - Solid State Relays 1024669-LBB127P
Win Source Part Number: 1024669-LBB127P Category: Relays>Solid State Relays Series: LBB, OptoMOS® Termination Style: Gull Wing Package: Tube Standard Package: 50 Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NC (1 Form B) x 2 On-State Resistance (Max): 10 Ohms Load Current: 200 mA Voltage - Load: 0 V ~ 250 V Package / Case: 8-SMD (0.300", 7.62mm) Supplier Device Package: 8-Flatpack Alternative Parts (Cross-Reference): LAA127; LBA127S; LBA127; G2-DB02-TT; G3VM-202J1; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: IXYS Integrated Circuits Division Base Product Number: LBB127

Win Source Part Number: 1024669-LBB127P
Category: Relays>Solid State Relays
Series: LBB, OptoMOS®
Termination Style: Gull Wing
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NC (1 Form B) x 2
On-State Resistance (Max): 10 Ohms
Load Current: 200 mA
Voltage - Load: 0 V ~ 250 V
Package / Case: 8-SMD (0.300", 7.62mm)
Supplier Device Package: 8-Flatpack
Alternative Parts (Cross-Reference): LAA127; LBA127S; LBA127; G2-DB02-TT; G3VM-202J1;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Mfr: IXYS Integrated Circuits Division
Base Product Number: LBB127

Buy Now Datasheet
Solid State Relays - 212-LBB127P-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-LBB127P-ND
Solid State Relays 212-LBB127P-ND
"Solid State SPST-NC (1 Form B) x 2 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NC (1 Form B) x 2 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LBB127P
Solid State Relays - PCB Mount LBB127P
Solid State Relays - PCB Mount 250V 200mA Dual Sing OptoMOS Relay

Solid State Relays - PCB Mount 250V 200mA Dual Sing OptoMOS Relay

Buy Now Datasheet
Relays - Solid State Relays - LBB127P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LBB127P
Relays - Solid State Relays LBB127P
SSR RELAY SPST-NC 200MA 0-250V

SSR RELAY SPST-NC 200MA 0-250V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1024669-LBB127P 212-LBB127P-ND LBB127P LBB127P
Product Name Relays - Solid State Relays Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard; SMD (SMT) PCBoard Surface Mount
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.2 volts 1.2 volts
Switch Configuration FormB
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.30 - MasterINTERFACE – MasterPLUS SSR Relay Interface Module - 393082307048 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Signal Relays - 1393815-3 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Solid-state relay module - 857-727 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 115 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
3 suppliers
Solid State Relays - PCB Mount - G3TB-ODX03P-US DC5-24 - VAST STOCK CO., LIMITED
Specs
Approvals RoHS
View Details
2 suppliers