Vishay Intertechnology, Inc. Solid State Relays LH1526AB

Description
"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 751-LH1526AB-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
751-LH1526AB-ND
Solid State Relays 751-LH1526AB-ND
"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - LH1526AB - 1196400-LH1526AB - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LH1526AB
1196400-LH1526AB
Solid State Relays - LH1526AB 1196400-LH1526AB
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1196400-LH1526AB Series: LH1526 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Package: 8-DIP (0.300", 7.62mm) Voltage - Input: 1.15VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 100mA Voltage - Load: 0 ~ 400 V Family Name: LH1526AB Categories: Relays Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-DIP On-State Resistance (Maximum): 25 Ohm Alternative Parts (Cross-Reference): CT331; Introduction Date: August 28, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1196400-LH1526AB
Series: LH1526
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Package: 8-DIP (0.300", 7.62mm)
Voltage - Input: 1.15VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 100mA
Voltage - Load: 0 ~ 400 V
Family Name: LH1526AB
Categories: Relays
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 8-DIP
On-State Resistance (Maximum): 25 Ohm
Alternative Parts (Cross-Reference): CT331;
Introduction Date: August 28, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LH1526AB
Solid State Relays - PCB Mount LH1526AB
Solid State Relays - PCB Mount Dual Normally Open Form 1A 400V

Solid State Relays - PCB Mount Dual Normally Open Form 1A 400V

Buy Now Datasheet
Relays - Solid State Relays - LH1526AB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LH1526AB
Relays - Solid State Relays LH1526AB
SSR RELAY SPST-NO 100MA 0-400V

SSR RELAY SPST-NO 100MA 0-400V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 751-LH1526AB-ND 1196400-LH1526AB LH1526AB LH1526AB
Product Name Solid State Relays Solid State Relays - LH1526AB Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.30 - MasterINTERFACE – MasterPLUS SSR Relay Interface Module - 393031257048 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Relays - 1617012-3 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Solid State Relays - 2946-859-732-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Solid State Relays - G3VM-101LR(TR)-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 230 F (-40 to 110 C)
View Details
2 suppliers