The SSR MOSFET, SPST-NC, 50mA, 350V from Vishay is a solid-state relay designed for applications requiring reliable switching. It features a normally closed contact form (1 Form B) and can handle a maximum load voltage of 350V with a continuous DC load current of 150mA. The device is suitable for both AC and DC load types, making it versatile for various applications. The relay operates with a low input current of 50mA and has an on-resistance of approximately 20Ω, ensuring efficient performance. It also provides a high isolation voltage of 3750V RMS, enhancing safety in circuit designs. The ambient temperature range for operation is between -40°C to +85°C, which allows for use in diverse environmental conditions. This product is compliant with RoHS directives, making it suitable for environmentally conscious designs. The SMD-6 package style facilitates surface mounting, and it is available in tape and reel for automated assembly processes. Overall, this SSR MOSFET is a reliable choice for engineers looking for a solid-state solution in their projects.
"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"
AC/DC SSR, 350V, 200mA, SPST-NC, SMD Product overview: LH1501BAB from Vishay is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350V, 200mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 350V, 200mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-LH1501BAB can be used for catalog matching and distributor lookup.
SSR MOSFET, SPST-NC, 50MA, 350V; Contact Form:SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:350V; Load Current:150mA; MOSFET Relay Package Style:SMD-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
SOLID STATE RELAY SPST N/C; Contact Configuration:SPST-N
Solid State Relays - PCB Mount Normally Closed Form 1B
SSR RELAY SPST-NC 150MA 0-350V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | LH1501BAB-ND | 183-LH1501BAB | 21H0654 | 82R5450 | LH1501BAB | LH1501BAB |
| Product Name | Solid State Relays | SMD 350V 200mA Relay | Ssr Mosfet, Spst-Nc, 50Ma, 350V; Contact Form Vishay | Solid State Relay Spst N/c; Contact Configuration Vishay | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | PCBoard | Surface Mount | Surface Mount | |||
| Switch Configuration | FormB | FormB; SPST-NC (1 Form B) | ||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | ||||
| Input Voltage (Control Signal) Type | DC | |||||
| Input Voltage (Control Signal) Range | 1.26 volts |