"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300"", 7.62mm)"
Solid State Relays - PCB Mount 250V 200mA Dual Sing OptoMOS Relay
RELAY SPST-NO/NC 150MA 0-250V
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | LBA127LSTR-ND | LBA127LSTR | LBA127LSTR |
| Product Name | Solid State Relays | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | PCBoard | Surface Mount | |
| Switch Configuration | FormA | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | ||
| Input Voltage (Control Signal) Type | DC |